AMIC Technology Inc. Custom Parts - Custom Parts (0 - A) - A25L080O-F A25L080O-F

Description
Manufacturer: Amic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111629-A25L080O-F Termination: SMD/SMT Length: 5 mm Frequency: 100 MHz Operating Supply Voltage: 3.3 V Memory Type: FLASH Memory Size: 1 MB Interface: SPI, Serial Height: 1.5 mm Access Time: 8 ns Density: 8 Mb Sync/Async: Synchronous Word Size: 8 b Number of Pins: 8 Width: 4 mm Categories: Custom Parts Case / Package: SOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: No SVHC Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 70 °C Nominal Supply Current: 25 mA Address Bus Width: 20 b
Request a Quote
Description
Manufacturer: Amic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111629-A25L080O-F Termination: SMD/SMT Length: 5 mm Frequency: 100 MHz Operating Supply Voltage: 3.3 V Memory Type: FLASH Memory Size: 1 MB Interface: SPI, Serial Height: 1.5 mm Access Time: 8 ns Density: 8 Mb Sync/Async: Synchronous Word Size: 8 b Number of Pins: 8 Width: 4 mm Categories: Custom Parts Case / Package: SOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: No SVHC Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 70 °C Nominal Supply Current: 25 mA Address Bus Width: 20 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - A25L080O-F - 1111629-A25L080O-F - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - A25L080O-F
1111629-A25L080O-F
Custom Parts - Custom Parts (0 - A) - A25L080O-F 1111629-A25L080O-F
Manufacturer: Amic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111629-A25L080O-F Termination: SMD/SMT Length: 5 mm Frequency: 100 MHz Operating Supply Voltage: 3.3 V Memory Type: FLASH Memory Size: 1 MB Interface: SPI, Serial Height: 1.5 mm Access Time: 8 ns Density: 8 Mb Sync/Async: Synchronous Word Size: 8 b Number of Pins: 8 Width: 4 mm Categories: Custom Parts Case / Package: SOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: No SVHC Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 70 °C Nominal Supply Current: 25 mA Address Bus Width: 20 b

Manufacturer: Amic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1111629-A25L080O-F
Termination: SMD/SMT
Length: 5 mm
Frequency: 100 MHz
Operating Supply Voltage: 3.3 V
Memory Type: FLASH
Memory Size: 1 MB
Interface: SPI, Serial
Height: 1.5 mm
Access Time: 8 ns
Density: 8 Mb
Sync/Async: Synchronous
Word Size: 8 b
Number of Pins: 8
Width: 4 mm
Categories: Custom Parts
Case / Package: SOP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
REACH SVHC: No SVHC
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 70 °C
Nominal Supply Current: 25 mA
Address Bus Width: 20 b

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1111629-A25L080O-F
Product Name Custom Parts - Custom Parts (0 - A) - A25L080O-F
Unlock Full Specs
to access all available technical data