AMIC Technology Inc. Memory IC and Storage Component A25L080M-F

Description
Flash, 8MX1, PDSO8, 0.209 INCH, ROHS COMPLIANT, SOP-8 Product overview: A25L080M-F from Amic is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-A25L080M-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Flash, 8MX1, PDSO8, 0.209 INCH, ROHS COMPLIANT, SOP-8 Product overview: A25L080M-F from Amic is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-A25L080M-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-A25L080M-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-A25L080M-F
Memory IC and Storage Component 774-A25L080M-F
Flash, 8MX1, PDSO8, 0.209 INCH, ROHS COMPLIANT, SOP-8 Product overview: A25L080M-F from Amic is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-A25L080M-F can be used for catalog matching and distributor lookup.

Flash, 8MX1, PDSO8, 0.209 INCH, ROHS COMPLIANT, SOP-8 Product overview: A25L080M-F from Amic is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-A25L080M-F can be used for catalog matching and distributor lookup.

Supplier's Site
Memory, Flash, Spi, 8M, 8Sop; Flash Memory Type Amic - 58T1311 - Newark, An Avnet Company
Chicago, IL, United States
Memory, Flash, Spi, 8M, 8Sop; Flash Memory Type Amic
58T1311
Memory, Flash, Spi, 8M, 8Sop; Flash Memory Type Amic 58T1311
MEMORY, FLASH, SPI, 8M, 8SOP; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:8M x 1bit; IC Interface Type:Serial, SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:100MHz; Access Time:-; RoHS Compliant: Yes

MEMORY, FLASH, SPI, 8M, 8SOP; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:8M x 1bit; IC Interface Type:Serial, SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:100MHz; Access Time:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number 774-A25L080M-F 58T1311
Product Name Memory IC and Storage Component Memory, Flash, Spi, 8M, 8Sop; Flash Memory Type Amic
Memory Category Flash; FLASH, Flash
Access Time 8 ns
Operating Temperature 0 C (32 F)
Density 0 kbits 8000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA12PZG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details