AMIC Technology Inc. Custom Parts - Custom Parts (0 - A) - A25L032M-UF A25L032M-UF

Description
Manufacturer: Amic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201836-A25L032M-UF Operating Supply Voltage: 3.3 V Interface: Serial Access Time: 7 ns Density: 32 Mb Sync/Async: Synchronous Word Size: 8 b Number of Pins: 8 Categories: Custom Parts Case / Package: SOP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C Nominal Supply Current: 26 mA Address Bus Width: 1 b
Request a Quote
Description
Manufacturer: Amic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201836-A25L032M-UF Operating Supply Voltage: 3.3 V Interface: Serial Access Time: 7 ns Density: 32 Mb Sync/Async: Synchronous Word Size: 8 b Number of Pins: 8 Categories: Custom Parts Case / Package: SOP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C Nominal Supply Current: 26 mA Address Bus Width: 1 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - A25L032M-UF - 1201836-A25L032M-UF - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - A25L032M-UF
1201836-A25L032M-UF
Custom Parts - Custom Parts (0 - A) - A25L032M-UF 1201836-A25L032M-UF
Manufacturer: Amic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201836-A25L032M-UF Operating Supply Voltage: 3.3 V Interface: Serial Access Time: 7 ns Density: 32 Mb Sync/Async: Synchronous Word Size: 8 b Number of Pins: 8 Categories: Custom Parts Case / Package: SOP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C Nominal Supply Current: 26 mA Address Bus Width: 1 b

Manufacturer: Amic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1201836-A25L032M-UF
Operating Supply Voltage: 3.3 V
Interface: Serial
Access Time: 7 ns
Density: 32 Mb
Sync/Async: Synchronous
Word Size: 8 b
Number of Pins: 8
Categories: Custom Parts
Case / Package: SOP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 26 mA
Address Bus Width: 1 b

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1201836-A25L032M-UF
Product Name Custom Parts - Custom Parts (0 - A) - A25L032M-UF
Unlock Full Specs
to access all available technical data