Manufacturer: Amic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1042056-A25L020O-F
Length: 5 mm
Mounting: SMD (SMT)
Frequency: 100 MHz
Memory Type: FLASH
Memory Size: 256 kB
Interface: SPI, Serial
Height: 1.5 mm
Access Time: 8 ns
Density: 1 b
Number of Words: 256000
Number of Pins: 8
Width: 4 mm
Categories: OEM Parts(A-B)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
REACH SVHC: Unknown
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1042056-A25L020O-F |
| Product Name | OEM Parts - OEM Parts (A - B) - A25L020O-F |