Amgis Toroidal Power Products, LLC Fixed Inductors SWS-0.36-375

Description
375µH Unshielded Toroidal Inductor 360mA 1.3Ohm Nonstandard
Request a Quote Datasheet
Description
375µH Unshielded Toroidal Inductor 360mA 1.3Ohm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - TE2048-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
TE2048-ND
Fixed Inductors TE2048-ND
375µH Unshielded Toroidal Inductor 360mA 1.3Ohm Nonstandard

375µH Unshielded Toroidal Inductor 360mA 1.3Ohm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number TE2048-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Toroid
Core Material Powdered Iron
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 470 microH
Testing Frequency 10 kHz
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N5 0402DC-6N5XJRW , 0402DC-6N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
1mH 50A Inductor and Choke - 839-DKIP-0333-5001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers