Ametherm, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors SM08503395

Description
Win Source Part Number: 1094434-SM08503395 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Bulk Standard Package: 500 Mounting: SMD (SMT) Power - Max: 250 mW Resistance in Ohms @ 25°C: 50k Resistance Tolerance: ±10% B0/50: 3950K Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Ametherm
Request a Quote Datasheet
Description
Win Source Part Number: 1094434-SM08503395 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Bulk Standard Package: 500 Mounting: SMD (SMT) Power - Max: 250 mW Resistance in Ohms @ 25°C: 50k Resistance Tolerance: ±10% B0/50: 3950K Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Ametherm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1094434-SM08503395 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1094434-SM08503395
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1094434-SM08503395
Win Source Part Number: 1094434-SM08503395 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Bulk Standard Package: 500 Mounting: SMD (SMT) Power - Max: 250 mW Resistance in Ohms @ 25°C: 50k Resistance Tolerance: ±10% B0/50: 3950K Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Ametherm

Win Source Part Number: 1094434-SM08503395
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Package: Bulk
Standard Package: 500
Mounting: SMD (SMT)
Power - Max: 250 mW
Resistance in Ohms @ 25°C: 50k
Resistance Tolerance: ±10%
B0/50: 3950K
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Ametherm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1094434-SM08503395
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-HHD/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers