Manufacturer: Ametherm
Win Source Part Number: 1326010-SL32 5R020
Category: Circuit Protection>Inrush Current Limiters (ICL)
Packaging: Bulk
Standard Package: 50
Tolerance: ±20%
Lead Spacing: 0.307" (7.80mm)
Diameter: 1.220" (31.00mm)
R @ 25°C: 5 Ohms
Current - Steady State Max: 20 A
R @ Current: 30 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: Q2253760E,570-1064,S
Approval Agency: CSA, UR
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Current Limiting Diodes |
| Product Number | 1326010-SL32 5R020 |
| Product Name | Circuit Protection - Inrush Current Limiters (ICL) |
| RoHS Compliant | RoHS |