AMETHERM, INC.
SL22 60003-A -- INRUSH CURRENT LIMITERS (ICL)
Ametherm, Inc.
Inrush Current Limiters (ICL)
SL22 60003-A
Description
ICL 60 OHM 25% 3A 22MM
Description
ICL 60 OHM 25% 3A 22MM
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Supervisory Circuits and Battery Monitor Chips |
|
Product Number
|
SL22 60003-A |
|
Product Name
|
Inrush Current Limiters (ICL) |
Unlock Full Specs
to access all available technical data
Similar Products
Type
SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ
20000 µA
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Output Options
Inverting
Type
SOIC; 8-SOIC
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details