Ametherm, Inc. Inrush Current Limiters (ICL) - SL22 5R012 SL22 5R012

Description
Manufacturer: Ametherm Win Source Part Number: 933965-SL22 5R012 Series: SL22 Features: Inrush Current Limiter ±15% 0.866" (22.00mm) Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 570-1053, 570-1053-NDR, SL225R012
Request a Quote
Description
Manufacturer: Ametherm Win Source Part Number: 933965-SL22 5R012 Series: SL22 Features: Inrush Current Limiter ±15% 0.866" (22.00mm) Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 570-1053, 570-1053-NDR, SL225R012
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SL22 5R012 Inrush Current Limiter from Win Source Electronics is designed to manage inrush currents in electronic circuits. It features a resistance of 5.0 ohms with a tolerance of ±20%, and can handle a maximum steady-state current of 12.00 A at 65°C. The device has a maximum energy rating of 210 J and a thermal time constant of 6,400 seconds. It is suitable for applications requiring up to 1,500 µF capacitance at 120 VAC and 240 VAC. The dissipation constant is specified at 32.4 mW/°C¬?sec. The product is packaged in bulk, with a quantity of 100 per package, and is classified under circuit protection.

Datasheet Summary
Powered by GS/AI

The SL22 5R012 Inrush Current Limiter from Win Source Electronics is designed to manage inrush currents in electronic circuits. It features a resistance of 5.0 ohms with a tolerance of ±20%, and can handle a maximum steady-state current of 12.00 A at 65°C. The device has a maximum energy rating of 210 J and a thermal time constant of 6,400 seconds. It is suitable for applications requiring up to 1,500 µF capacitance at 120 VAC and 240 VAC. The dissipation constant is specified at 32.4 mW/°C¬?sec. The product is packaged in bulk, with a quantity of 100 per package, and is classified under circuit protection.

Suppliers

Company
Product
Description
Supplier Links
Inrush Current Limiters (ICL) - SL22 5R012 - 933965-SL22 5R012 - Win Source Electronics
Laguna Hills, CA, United States
Inrush Current Limiters (ICL) - SL22 5R012
933965-SL22 5R012
Inrush Current Limiters (ICL) - SL22 5R012 933965-SL22 5R012
Manufacturer: Ametherm Win Source Part Number: 933965-SL22 5R012 Series: SL22 Features: Inrush Current Limiter ±15% 0.866" (22.00mm) Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 570-1053, 570-1053-NDR, SL225R012

Manufacturer: Ametherm
Win Source Part Number: 933965-SL22 5R012
Series: SL22
Features: Inrush Current Limiter ±15% 0.866" (22.00mm)
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 570-1053, 570-1053-NDR, SL225R012

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 933965-SL22 5R012
Product Name Inrush Current Limiters (ICL) - SL22 5R012
Package Size Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Plug-In GFCI Plug Standard Size Manual Reset 1-15P UL Listed - G20PMS115 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details