Win Source Part Number: 1091871-SL22 40005
Category: Circuit Protection>Inrush Current Limiters (ICL)
Series: SL22
Package: Bulk
Standard Package: 100
Tolerance: ±20%
Lead Spacing: 0.307" (7.80mm)
Diameter: 0.866" (22.00mm)
R @ 25°C: 40 Ohms
Current - Steady State Max: 5 A
R @ Current: 340 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Ametherm
Other Names: SL2240005,570-1049,5
Approval Agency: CSA
| Win Source Electronics | |
|---|---|
| Product Category | Current Limiting Diodes |
| Product Number | 1091871-SL22 40005 |
| Product Name | Circuit Protection - Inrush Current Limiters (ICL) |