Ametherm, Inc. Inrush Current Limiters (ICL) - SL22 0R712 SL22 0R712

Description
Manufacturer: Ametherm Win Source Part Number: 1050009-SL22 0R712 Packaging: Bulk Approvals: CSA Tolerance: ±25% Lead Spacing: 0.307" (7.80mm) Diameter: 0.866" (22mm) R @ 25°C: 0.7 Ohm Current - Steady State Max: 12A R @ Current: 0.03 Ohm Categories: Circuit Protection Status: Active Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Ametherm Win Source Part Number: 1050009-SL22 0R712 Packaging: Bulk Approvals: CSA Tolerance: ±25% Lead Spacing: 0.307" (7.80mm) Diameter: 0.866" (22mm) R @ 25°C: 0.7 Ohm Current - Steady State Max: 12A R @ Current: 0.03 Ohm Categories: Circuit Protection Status: Active Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inrush Current Limiters (ICL) - SL22 0R712 - 1050009-SL22 0R712 - Win Source Electronics
Laguna Hills, CA, United States
Inrush Current Limiters (ICL) - SL22 0R712
1050009-SL22 0R712
Inrush Current Limiters (ICL) - SL22 0R712 1050009-SL22 0R712
Manufacturer: Ametherm Win Source Part Number: 1050009-SL22 0R712 Packaging: Bulk Approvals: CSA Tolerance: ±25% Lead Spacing: 0.307" (7.80mm) Diameter: 0.866" (22mm) R @ 25°C: 0.7 Ohm Current - Steady State Max: 12A R @ Current: 0.03 Ohm Categories: Circuit Protection Status: Active Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Ametherm
Win Source Part Number: 1050009-SL22 0R712
Packaging: Bulk
Approvals: CSA
Tolerance: ±25%
Lead Spacing: 0.307" (7.80mm)
Diameter: 0.866" (22mm)
R @ 25°C: 0.7 Ohm
Current - Steady State Max: 12A
R @ Current: 0.03 Ohm
Categories: Circuit Protection
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1050009-SL22 0R712
Product Name Inrush Current Limiters (ICL) - SL22 0R712
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2897339P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
PRCD / RCD - P151610 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
View Details
ESD Suppressors - Diode-mode Series - PD03S5R5D641PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 5.5 volts
View Details