Ametherm, Inc.
Inrush Current Limiters (ICL)
SL1510005
Description
ICL 10R 20% 5A 16MM
Request a Quote
Email Supplier
Datasheet
Description
ICL 10R 20% 5A 16MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
570-SL1510005-ND |
|
Product Name
|
Inrush Current Limiters (ICL) |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Multipliers, Inc.
Diode Type
General Purpose
Diode Applications
Power Diodes; High Voltage
VF
14 volts
View Details
Diode Applications
Rectifier
IF
35000 to 50000 mA
View Details
Diode Type
Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj
-65 to 200 C (-85 to 392 F)
View Details
Fuji Electric Corp. of America
Diode Type
General Purpose
View Details