Ametherm, Inc.
Inrush Current Limiters (ICL)
SL150R710A
Description
ICL 0R7 25% 10A 15MM A
Request a Quote
Email Supplier
Datasheet
Description
ICL 0R7 25% 10A 15MM A
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
570-SL150R710A-ND |
|
Product Name
|
Inrush Current Limiters (ICL) |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener; Zener Diodes
IF
23.6 mA
IR
2 mA
View Details
Diode Applications
Rectifier
VF
1.4 volts
VR
1600 volts
View Details
Diode Type
General Purpose; Schottky
Diode Applications
Switching
RoHS Compliant
RoHS
View Details
2 suppliers