The 1117509-SL15 10006 is an inrush current limiter (ICL) designed for circuit protection applications. It features a resistance of 10 ohms with a tolerance of ±20%, and a maximum steady-state current rating of 6 A at 65°C. The resistance at maximum current is 150 mOhms, and at 50% of maximum current, it is 0.36 W°C. The device has a dissipation constant of 15.9 mW/°C and a thermal time constant that aids in managing temperature rise during operation. This ICL is suitable for applications requiring reliable inrush current limiting, with a maximum capacitance rating of 955 µF at 120 VAC and 240 VAC. The product is packaged in bulk, with a standard package quantity of 250 units. It is compliant with REACH regulations and has an MSL level of 1, indicating it is suitable for unlimited storage conditions. The manufacturer is Ametherm, and the product is approved by CSA, ensuring it meets industry safety standards.
Win Source Part Number: 1117509-SL15 10006
Category: Circuit Protection>Inrush Current Limiters (ICL)
Series: SL15
Package: Bulk
Standard Package: 250
Tolerance: ±20%
Lead Spacing: 0.307" (7.80mm)
Diameter: 0.630" (16.00mm)
R @ 25°C: 10 Ohms
Current - Steady State Max: 6 A
R @ Current: 150 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Ametherm
Other Names: 570-1395,SL1510006
Approval Agency: CSA
| Win Source Electronics | |
|---|---|
| Product Category | Current Limiting Diodes |
| Product Number | 1117509-SL15 10006 |
| Product Name | Circuit Protection - Inrush Current Limiters (ICL) |