Ametherm, Inc. Connectors,Interconnects SL12 50002

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 196-BCQFP with Tie Bar Product Status: Preliminary R @ 25°C: 220 Ohms Tolerance: ±20% Current - Steady State Max: 2 A R @ Current: 84 mOhms Lead Spacing: 0.886" (22.50mm) Approval Agency: CE, CSA, PSE, UL
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 196-BCQFP with Tie Bar Product Status: Preliminary R @ 25°C: 220 Ohms Tolerance: ±20% Current - Steady State Max: 2 A R @ Current: 84 mOhms Lead Spacing: 0.886" (22.50mm) Approval Agency: CE, CSA, PSE, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 196-BCQFP with Tie Bar Product Status: Preliminary R @ 25°C: 220 Ohms Tolerance: ±20% Current - Steady State Max: 2 A R @ Current: 84 mOhms Lead Spacing: 0.886" (22.50mm) Approval Agency: CE, CSA, PSE, UL

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 196-BCQFP with Tie Bar
Product Status: Preliminary
R @ 25°C: 220 Ohms
Tolerance: ±20%
Current - Steady State Max: 2 A
R @ Current: 84 mOhms
Lead Spacing: 0.886" (22.50mm)
Approval Agency: CE, CSA, PSE, UL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASI - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 Finger Proof Housings Brown - 1327G21FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details