AMETHERM, INC.
SL12 40002-A -- INRUSH CURRENT LIMITERS (ICL)
Ametherm, Inc.
Inrush Current Limiters (ICL)
SL12 40002-A
Description
ICL 40 OHM 25% 2A 13MM
Description
ICL 40 OHM 25% 2A 13MM
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Supervisory Circuits and Battery Monitor Chips |
|
Product Number
|
SL12 40002-A |
|
Product Name
|
Inrush Current Limiters (ICL) |
Unlock Full Specs
to access all available technical data
Similar Products
Number of Supplies
2; 2
Output Options
Push-Pull, Totem Pole
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Number of Supplies
1
Output Options
Active Low; Active Low, Push Pull
View Details
Type
SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
2 suppliers