AMETHERM, INC.
SL12 25003-A -- INRUSH CURRENT LIMITERS (ICL)
Ametherm, Inc.
Inrush Current Limiters (ICL)
SL12 25003-A
Description
ICL 25 OHM 15% 3A 13MM
Description
ICL 25 OHM 15% 3A 13MM
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Supervisory Circuits and Battery Monitor Chips |
|
Product Number
|
SL12 25003-A |
|
Product Name
|
Inrush Current Limiters (ICL) |
Unlock Full Specs
to access all available technical data
Similar Products
Number of Supplies
1
Type
DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ
480000 µA
View Details
Number of Supplies
1; 1
Output Options
Push-Pull, Totem Pole
Type
SC-70; SC-70, SOT-323
View Details
Type
TO-236-3, SC-59, SOT-23-3
IQ
100000 µA
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details