AMETHERM, INC.
SL12-1R308-A -- INRUSH CURRENT LIMITERS (ICL)
Ametherm, Inc.
Inrush Current Limiters (ICL)
SL12-1R308-A
Description
ICL 1.3 OHM 20% 8A 13MM
Description
ICL 1.3 OHM 20% 8A 13MM
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Supervisory Circuits and Battery Monitor Chips |
|
Product Number
|
SL12-1R308-A |
|
Product Name
|
Inrush Current Limiters (ICL) |
Unlock Full Specs
to access all available technical data
Similar Products
Type
52L - QFN
IQ
1.00E7 µA
Supply Voltage
2.7 to 14.4 volts
View Details
Type
SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature
-20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Type
TO-236-3, SC-59, SOT-23-3
IQ
100000 µA
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Number of Supplies
1; 1
Output Options
Open Drain; Open Drain or Open Collector
Type
SC-70; SC-70, SOT-323
View Details