Alternative Parts (Cross-Reference): Cross
Manufacturer: Ametherm
Category: Circuit Protection Inrush Current Limiters (ICL)
Series: SL12
Package: Bulk
Product Status: Active
R @ 25°C: 10 Ohms
Tolerance: ±20%
Current - Steady State Max: 6 A
R @ Current: 120 mOhms
| Win Source Electronics | |
|---|---|
| Product Category | Current Limiting Diodes |
| Product Name | Circuit Protection Inrush Current Limiters (ICL) |