AMETHERM, INC.
SL10 2R505-B -- INRUSH CURRENT LIMITERS (ICL)
Ametherm, Inc.
Inrush Current Limiters (ICL)
SL10 2R505-B
Description
ICL 2.5 OHM 30% 5A 10MM
Description
ICL 2.5 OHM 30% 5A 10MM
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Supervisory Circuits and Battery Monitor Chips |
|
Product Number
|
SL10 2R505-B |
|
Product Name
|
Inrush Current Limiters (ICL) |
Unlock Full Specs
to access all available technical data
Similar Products
Number of Supplies
1
Features
Manual Reset
Output Options
Open Drain; Push Pull, Open Drain
View Details
Number of Supplies
3; 4
Type
38-TFSOP (0.173, 4.40mm Width)
View Details
2 suppliers
Type
QFN, 40-pin
Pins
40
Supply Voltage
2.7 to 5.5 volts
View Details