Win Source Part Number: 1093456-SL10 10003
Category: Circuit Protection>Inrush Current Limiters (ICL)
Series: SL10
Package: Bulk
Standard Package: 200
Tolerance: ±20%
Lead Spacing: 0.307" (7.80mm)
Diameter: 0.394" (10.00mm)
R @ 25°C: 10 Ohms
Current - Steady State Max: 3 A
R @ Current: 258 mOhms
Alternative Parts (Cross-Reference): NTCLE100E3109JB0; B57153S100M51; B57238S100M; B57237S100M; SL12 10006; SL12 10005;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Ametherm
Other Names: SL1010003,570-1082
Approval Agency: CSA, UL
| Win Source Electronics | |
|---|---|
| Product Category | Current Limiting Diodes |
| Product Number | 1093456-SL10 10003 |
| Product Name | Circuit Protection - Inrush Current Limiters (ICL) |