Ametherm, Inc.
Inrush Current Limiters (ICL)
SL0840002
Description
ICL 40R 20% 2A 8MM
Request a Quote
Email Supplier
Datasheet
Description
ICL 40R 20% 2A 8MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
570-SL0840002-ND |
|
Product Name
|
Inrush Current Limiters (ICL) |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Multipliers, Inc.
Diode Type
General Purpose
Diode Applications
Rectifier; High Voltage
VF
11 volts
View Details
Diode Applications
Rectifier
IF
35000 to 50000 mA
View Details
Diode Type
Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj
-65 to 200 C (-85 to 392 F)
View Details
Fuji Electric Corp. of America
Diode Type
Schottky
Diode Applications
Rectifier
VF
1.6 volts
View Details