Ametherm, Inc.
Inrush Current Limiters (ICL)
SL0822002
Description
ICL 22R 20% 2A 8.5MM
Request a Quote
Email Supplier
Datasheet
Description
ICL 22R 20% 2A 8.5MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
570-SL0822002-ND |
|
Product Name
|
Inrush Current Limiters (ICL) |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
PIN; RF Diodes
VR
200 volts
Tj
-65 to 150 C (-85 to 302 F)
View Details
4 suppliers
Diode Type
Zener; Zener Diodes
IF
174 mA
IR
0.5000 mA
View Details
Diode Applications
Rectifier
VF
1.4 volts
VR
1000 volts
View Details
Diode Type
General Purpose; Schottky
Diode Applications
Switching
RoHS Compliant
RoHS
View Details
2 suppliers