Win Source Part Number: 1352064-SL08 5R002
Category: Circuit Protection - Inrush Current Limiters (ICL)
Series: miniAMP
Package: Bulk
Standard Package: 250
Tolerance: ±20%
Lead Spacing: 0.201" (5.10mm)
Diameter: 0.315" (8.00mm)
R @ 25°C: 5 Ohms
Current - Steady State Max: 2 A
R @ Current: 180 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Ametherm
Approval Agency: UR
| Win Source Electronics | |
|---|---|
| Product Category | Current Limiting Diodes |
| Product Number | 1352064-SL08 5R002 |
| Product Name | Circuit Protection - Inrush Current Limiters (ICL) |