Win Source Part Number: 1375794-SL05 10001
Category: Circuit Protection - Inrush Current Limiters (ICL)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Ametherm
Series: SL05
Package: Bulk
Product Status: Active
HTSUS: 8533.40.8070
Tolerance: ±15%
Lead Spacing: 0.201" (5.10mm)
REACH Status: REACH Unaffected
ECCN: EAR99
R @ 25°C: 10 Ohms
Current - Steady State Max: 1 A
Diameter: 0.197" (5.00mm)
R @ Current: 400 mOhms
| Win Source Electronics | |
|---|---|
| Product Category | Current Limiting Diodes |
| Product Number | 1375794-SL05 10001 |
| Product Name | Circuit Protection - Inrush Current Limiters (ICL) |