Win Source Part Number: 1120941-SL03 10001
Category: Circuit Protection>Inrush Current Limiters (ICL)
Series: miniAMP
Package: Bulk
Standard Package: 1
Tolerance: ±20%
Lead Spacing: 0.098" (2.50mm)
Diameter: 0.118" (3.00mm)
R @ 25°C: 10 Ohms
Current - Steady State Max: 1 A
R @ Current: 800 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Ametherm
Other Names: 570-1088,SL0310001
| Win Source Electronics | |
|---|---|
| Product Category | Current Limiting Diodes |
| Product Number | 1120941-SL03 10001 |
| Product Name | Circuit Protection - Inrush Current Limiters (ICL) |