Win Source Part Number: 1383421-SG310
Category: Circuit Protection>Inrush Current Limiters (ICL)
Series: SURGE-GARD™
Package: Bulk
Standard Package: 500 pcs
Tolerance: ±15%
Lead Spacing: 0.310" (7.87mm)
Diameter: 0.600" (15.24mm)
R @ 25°C: 5 Ohms
Current - Steady State Max: 4 A
R @ Current: 150 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Ametherm
Approval Agency: CSA, UR
Moisture Sensitivity Level (MSL): 1 (Unlimited)
"Inrush Current Limiter 5 Ohms ±15% 4A 0.600"" (15.24mm)"
ICL 5 OHM 15% 4A 15.24MM
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Current Limiting Diodes | Diodes | Current Limiting Diodes |
| Product Number | 1383421-SG310 | SG310-ND | SG310 |
| Product Name | Circuit Protection - Inrush Current Limiters (ICL) | Inrush Current Limiters (ICL) | Circuit Protection - Inrush Current Limiters (ICL) |
| Life Cycle Stage | Active |