The SG200 is a surge current limiting NTC thermistor designed to protect power supply circuits from inrush current at turn-on. It has a resistance of 5.0 ohms at 25°C with a tolerance of ±15%, and a maximum steady-state current rating of 7 amps. The device is rated for a maximum energy absorption of 40 joules and is qualified for operation up to a maximum ambient temperature of 65°C without derating. It features thru-hole leads with a lead diameter of 0.032 inches and is mounted in a style compatible with standard circuit board layouts. The thermistor follows NTC resistance curve A and is CSA approved. It is intended for use in AC input or DC line applications between charging capacitors and diode bridge rectifiers in switching power supplies.
ICL 5 OHM 15% 7A 15.24MM Product overview: SG200 from Ametherm is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 OHM, 7A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5 OHM, 7A, Circuit Protection Fuse, Inrush Current Limiters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 151-SG200 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 151-SG200 |
| Product Name | 5 OHM 7A Circuit Protection Fuse |
| Mounting | PCB Mount |