Manufacturer: Ametherm
Win Source Part Number: 1248257-SG16
Manufacturer Homepage: www.ametherm.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
"Inrush Current Limiter 60 Ohms ±10% 1.5A 0.600"" (15.24mm)"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Current Limiting Diodes | Diodes |
| Product Number | 1248257-SG16 | 570-SG16-ND |
| Product Name | Inrush Current Limiters (ICL) - SG16 | Inrush Current Limiters (ICL) |