Win Source Part Number: 1203259-SG110
Category: Circuit Protection>Inrush Current Limiters (ICL)
Series: SURGE-GARD™
Package: Bulk
Standard Package: 300
Tolerance: ±15%
Lead Spacing: 0.310" (7.87mm)
Diameter: 0.900" (22.86mm)
R @ 25°C: 2 Ohms
Current - Steady State Max: 18 A
R @ Current: 30 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Ametherm
Other Names: 570-1146
Approval Agency: CSA, UR
"Inrush Current Limiter 2 Ohms ±15% 18A 0.900"" (22.86mm)"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Current Limiting Diodes | Diodes |
| Product Number | 1203259-SG110 | 570-1146-ND |
| Product Name | Circuit Protection - Inrush Current Limiters (ICL) | Inrush Current Limiters (ICL) |