SG110 is an inrush current limiter in the SURGE-GARD™ series, designed to suppress high inrush currents in power supplies by limiting current surge at turn-on. It has a resistance of 2.0 ohms at 25°C with a tolerance of ±15%, and a maximum steady state current rating of 18 amps. The device is rated for 80 joules of energy absorption and uses an NTC thermistor with curve A. It features through-hole leads with a diameter of 0.040 inches, and its dimensions are 0.900 inches in length and 0.350 inches in width. The maximum operating temperature is 65°C without derating. The part is CSA approved.
ICL 2 OHM 15% 18A 22.86MM Product overview: SG110 from Ametherm is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 OHM, 18A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2 OHM, 18A, Circuit Protection Fuse, Inrush Current Limiters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 151-SG110 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 151-SG110 |
| Product Name | 2 OHM 18A Circuit Protection Fuse |
| Mounting | PCB Mount |