Win Source Part Number: 1379755-SG100
Category: Circuit Protection - Inrush Current Limiters (ICL)
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Ametherm
Series: SURGE-GARD™
Package: Bulk
Product Status: Active
HTSUS: 8533.40.8070
Tolerance: ±15%
Lead Spacing: 0.310" (7.87mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Approval Agency: CSA, UR
R @ 25°C: 1 Ohms
Current - Steady State Max: 20 A
Diameter: 0.900" (22.86mm)
R @ Current: 15 mOhms
"Inrush Current Limiter 1 Ohms ±15% 20A 0.900"" (22.86mm)"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Current Limiting Diodes | Diodes |
| Product Number | 1379755-SG100 | 570-1143-ND |
| Product Name | Circuit Protection - Inrush Current Limiters (ICL) | Inrush Current Limiters (ICL) |