Win Source Part Number: 1149923-MS35 1R040
Category: Circuit Protection>Inrush Current Limiters (ICL)
Series: MegaSurge™
Package: Bulk
Standard Package: 25
Lead Spacing: 0.748" (19.00mm)
Diameter: 1.378" (35.00mm)
R @ 25°C: 1 Ohms
Current - Steady State Max: 40 A
R @ Current: 12 mOhms
Alternative Parts (Cross-Reference): MS35 1R040.;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Ametherm
Other Names: 570-1025-NDR,MS351R0
| Win Source Electronics | |
|---|---|
| Product Category | Current Limiting Diodes |
| Product Number | 1149923-MS35 1R040 |
| Product Name | Circuit Protection - Inrush Current Limiters (ICL) |