Win Source Part Number: 984468-MS35 0R550
Category: Circuit Protection>Inrush Current Limiters (ICL)
Series: MegaSurge™
Package: Bulk
Standard Package: 25
Lead Spacing: 0.748" (19.00mm)
Diameter: 1.378" (35.00mm)
R @ 25°C: 500 mOhms
Current - Steady State Max: 50 A
R @ Current: 8 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Ametherm
Other Names: 570-1023,MS350R550,5
| Win Source Electronics | |
|---|---|
| Product Category | Current Limiting Diodes |
| Product Number | 984468-MS35 0R550 |
| Product Name | Circuit Protection - Inrush Current Limiters (ICL) |