Win Source Part Number: 1229355-MS15 15004
Category: Circuit Protection>Inrush Current Limiters (ICL)
Series: MegaSurge™
Package: Bulk
Standard Package: 1,000
Tolerance: ±25%
Lead Spacing: 0.307" (7.80mm)
Diameter: 0.591" (15.00mm)
R @ 25°C: 15 Ohms
Current - Steady State Max: 4.5 A
R @ Current: 200 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Ametherm
Other Names: MS1515004,Q8230190,M
| Win Source Electronics | |
|---|---|
| Product Category | Current Limiting Diodes |
| Product Number | 1229355-MS15 15004 |
| Product Name | Circuit Protection - Inrush Current Limiters (ICL) |