AMETHERM, INC.
AS32 10015 -- INRUSH CURRENT LIMITERS (ICL)
Ametherm, Inc.
Inrush Current Limiters (ICL)
AS32 10015
Description
ICL 10 OHM 25% 15A 30MM
Description
ICL 10 OHM 25% 15A 30MM
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Supervisory Circuits and Battery Monitor Chips |
|
Product Number
|
AS32 10015 |
|
Product Name
|
Inrush Current Limiters (ICL) |
Unlock Full Specs
to access all available technical data
Similar Products
Type
DO-214AA (SMB)
Pins
2
Operating Temperature
-55 to 150 C (-67 to 302 F)
View Details
Number of Supplies
1
Type
4-UDFN Exposed Pad
IQ
150000 µA
View Details