Wingather SQ is the perfect software for gathering data, plotting and storing permanent test records when used with the DV1 Viscometer.
When used with the DV1 Viscometer, Wingather SQ software provides an easy way to gather data and plot graphs while creating permanent test records.
FEATURES & BENEFITS
Multiple test modes to enhance data collection
Automatic sample numbering
Follow up events for automatic printing or analysis
Math models: Bingham, Casson, Casson NCA/CMA, Power Law, IPC Paste, Herschel-Bulkley, Thix Index
Data graphing of up to 20 data sets concurrently
Plot data available: % Torque, RPM, Viscosity, Shear Rate, Shear Stress, Temperature, Time
Data export to spread sheet format (Excel®)
DATA COLLECTION MODES
Timed Stop: Data points are continuously taken at the operator defined time interval
Timed Torque: Data points are continuously taken at operator defined time interval until the operator defined % torque value is reached
Spring Relax: Data points are continuously taken at operator defined time interval as the spindle unwinds in a sample
Vari-Speed: A data point is taken when the operator changes viscometer speed
Manual: A data point is taken upon a user button click
Collect All Data: All incoming data from the viscometer is collected COMPUTER REQUIREMENTS
Windows XP, Vista, Windows 7, Windows 8, Windows 10
2 GHz processor
2 GB RAM
One USB port
1280x800 resolution display with 128 MB of graphics memory
Wingather SQ is the perfect software for gathering data, plotting and storing permanent test records when used with the DV1 Viscometer.
When used with the DV1 Viscometer, Wingather SQ software provides an easy way to gather data and plot graphs while creating permanent test records.
FEATURES & BENEFITS
- Multiple test modes to enhance data collection
- Automatic sample numbering
- Follow up events for automatic printing or analysis
- Math models: Bingham, Casson, Casson NCA/CMA, Power Law, IPC Paste, Herschel-Bulkley, Thix Index
- Data graphing of up to 20 data sets concurrently
- Plot data available: % Torque, RPM, Viscosity, Shear Rate, Shear Stress, Temperature, Time
- Data export to spread sheet format (Excel®)
DATA COLLECTION MODES
- Timed Stop: Data points are continuously taken at the operator defined time interval
- Timed Torque: Data points are continuously taken at operator defined time interval until the operator defined % torque value is reached
- Spring Relax: Data points are continuously taken at operator defined time interval as the spindle unwinds in a sample
- Vari-Speed: A data point is taken when the operator changes viscometer speed
- Manual: A data point is taken upon a user button click
- Collect All Data: All incoming data from the viscometer is collected
COMPUTER REQUIREMENTS
- Windows XP, Vista, Windows 7, Windows 8, Windows 10
- 2 GHz processor
- 2 GB RAM
- One USB port
- 1280x800 resolution display with 128 MB of graphics memory