Ametek National Controls Corp. (NCC) Relay;E-Mech;Timing;Off Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;11 Pin;1.8-180 sec T3K-00180-461

Description
Features: Operating Voltage: 120 VAC Output Rating: 10 A @ 240 VAC Max.; 100 mA @ 5 VDC Min. DPDT Relay Output (2 Form C) 11-Pin Socket Mount Operating Temperature: –23°C to +55°C Size (H × W × D): 4.28" × 1.75" × 2.4"
Description
Features: Operating Voltage: 120 VAC Output Rating: 10 A @ 240 VAC Max.; 100 mA @ 5 VDC Min. DPDT Relay Output (2 Form C) 11-Pin Socket Mount Operating Temperature: –23°C to +55°C Size (H × W × D): 4.28" × 1.75" × 2.4"

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Timing;Off Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;11 Pin;1.8-180 sec - 70059686 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;Off Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;11 Pin;1.8-180 sec
70059686
Relay;E-Mech;Timing;Off Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;11 Pin;1.8-180 sec 70059686
Features: Operating Voltage: 120 VAC Output Rating: 10 A @ 240 VAC Max.; 100 mA @ 5 VDC Min. DPDT Relay Output (2 Form C) 11-Pin Socket Mount Operating Temperature: –23°C to +55°C Size (H × W × D): 4.28" × 1.75" × 2.4"

Features:

  • Operating Voltage: 120 VAC
  • Output Rating: 10 A @ 240 VAC Max.; 100 mA @ 5 VDC Min.
  • DPDT Relay Output (2 Form C)
  • 11-Pin Socket Mount
  • Operating Temperature: –23°C to +55°C
  • Size (H × W × D): 4.28" × 1.75" × 2.4"
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70059686
Product Name Relay;E-Mech;Timing;Off Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;11 Pin;1.8-180 sec
Mounting Socket or Plug-in Style
Approvals / Ratings UL, cUL
Timer Type Off-Delay
Minimum 1.8 seconds
Maximum 0.0500 to ? hours
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.31 - Time switches 16A - 123182300007 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
24V AC/DC Repeat Cycle Timing Relay - 700-HV32DCU24 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Time Delay Relays - 1755120-4 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details
 - 7983514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Multi-function
Minimum 0.0500 seconds
View Details