AMETEK NATIONAL CONTROLS CORP. (NCC)
T2K-00010-461 -- RELAY;E-MECH;TIMING;SINGLE SHOT;DPDT;CUR-RTG 10 A (RESISTIVE), 100 MA (LOAD)
Ametek National Controls Corp. (NCC)
Relay;E-Mech;Timing;Single Shot;DPDT;Cur-Rtg 10 A (Resistive), 100 mA (Load)
T2K-00010-461
Description
Features:
Operating Voltage: 120 VAC
Output Rating: 10 A @ 240 VAC Max.; 100 mA @ 5 VDC Min.
Socket Mount
Operating Temperature: –23°C to +55°C
Size (H × W × D): 4.28" × 1.75" × 2.4"
Description
Features:
Operating Voltage: 120 VAC
Output Rating: 10 A @ 240 VAC Max.; 100 mA @ 5 VDC Min.
Socket Mount
Operating Temperature: –23°C to +55°C
Size (H × W × D): 4.28" × 1.75" × 2.4"
Suppliers
Relay;E-Mech;Timing;Single Shot;DPDT;Cur-Rtg 10 A (Resistive), 100 mA (Load)
70059680
Features:
Operating Voltage: 120 VAC
Output Rating: 10 A @ 240 VAC Max.; 100 mA @ 5 VDC Min.
Socket Mount
Operating Temperature: –23°C to +55°C
Size (H × W × D): 4.28" × 1.75" × 2.4"
Features:
- Operating Voltage: 120 VAC
- Output Rating: 10 A @ 240 VAC Max.; 100 mA @ 5 VDC Min.
- Socket Mount
- Operating Temperature: –23°C to +55°C
- Size (H × W × D): 4.28" × 1.75" × 2.4"
Supplier's Site
Technical Specifications
|
Product Category
|
Time Delay Relays |
|
Product Number
|
70059680 |
|
Product Name
|
Relay;E-Mech;Timing;Single Shot;DPDT;Cur-Rtg 10 A (Resistive), 100 mA (Load) |
|
Mounting
|
Socket or Plug-in Style
|
|
Approvals / Ratings
|
UL, cUL
|
|
Operating Temperature
|
-9.4 to 131 F (-23 to 55 C)
|
|
Timer Type
|
One-Shot
|
|
Minimum
|
0.1000 seconds
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Pole and Throw Specifications
Double Pole, Double Throw (DPDT)
View Details
Allen-Bradley / Rockwell Automation
Timer Type
ON-Delay
Function Type
Multi-function
Pole and Throw Specifications
4PDT
View Details
Time Ranges
Hours, Milliseconds, Minutes, Seconds
Timer Type
ON-Delay; Off-Delay; One-Shot
Function Type
Multi-function
View Details