AMETEK Programmable Power Generator SW5250AE

Description
The SW5250AE is a generator from Elgar. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 40 Hz-500 Hz 0-5250 VA Single/Triple Phase 100 waveshapes 1000 stored segments Programmable constant Current Selectable output impedance Embedded interharmonic waveform Programmable Arbitrary waveforms Compliance testing for Airbus, DO-160 and Boeing standards The Elgar SW5250AE is only 8-3/4 inches high and delivers the most power in the smallest package out of the SW Series.
Datasheet
Description
The SW5250AE is a generator from Elgar. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 40 Hz-500 Hz 0-5250 VA Single/Triple Phase 100 waveshapes 1000 stored segments Programmable constant Current Selectable output impedance Embedded interharmonic waveform Programmable Arbitrary waveforms Compliance testing for Airbus, DO-160 and Boeing standards The Elgar SW5250AE is only 8-3/4 inches high and delivers the most power in the smallest package out of the SW Series.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generator SW5250AE
The SW5250AE is a generator from Elgar. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 40 Hz-500 Hz 0-5250 VA Single/Triple Phase 100 waveshapes 1000 stored segments Programmable constant Current Selectable output impedance Embedded interharmonic waveform Programmable Arbitrary waveforms Compliance testing for Airbus, DO-160 and Boeing standards The Elgar SW5250AE is only 8-3/4 inches high and delivers the most power in the smallest package out of the SW Series.

The SW5250AE is a generator from Elgar. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Frequency range: 40 Hz-500 Hz
  • 0-5250 VA
  • Single/Triple Phase
  • 100 waveshapes
  • 1000 stored segments
  • Programmable constant Current
  • Selectable output impedance
  • Embedded interharmonic waveform
  • Programmable
  • Arbitrary waveforms
  • Compliance testing for Airbus, DO-160 and Boeing standards

The Elgar SW5250AE is only 8-3/4 inches high and delivers the most power in the smallest package out of the SW Series.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number SW5250AE
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details
Arbitrary Waveform Generators - 1978458 - RS Components, Ltd.
Specs
Generator Type Function
User Interface Lan, usb
Inputs 2
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details