Zygo Corporation Sapphire Optical Windows

Description
Applications ZYGO has a long tradition of manufacturing custom-made sapphire optical windows for a wide variety of applications, including, but not limited to: Aircraft windows Submarine windows FLIR Medical/Life Sciences Industrial OEM Intelligence, surveillance & reconnaissance (ISR) Wavelengths Sapphire optical windows are useful for UV, visible, and IR wavelengths, with transmission from less than 200 nm out beyond 5 microns. In addition to processing sapphire substrates, ZYGO's in-house coating facilities are capable of a wide variety of coatings for sapphire. Sapphire windows can be provided with or without thin film coatings. Gridding is also available in conjunction with ZYGO coatings. Infrared (IR) windows Visible windows Ultra-violet (UV) windows Sizes ZYGO processes sapphire optical windows up to 340 mm in diameter, and larger. Window size is limited primarily by the availability of the size of the sapphire blanks. Materials ZYGO manufactures sapphire to the highest industry standards. Our sapphire finishing has been shown to have superior toughness and strength due to ZYGO's proprietary techniques. Sapphire is second only to diamond in terms of hardness for window materials. The physical and optical characteristics of sapphire make it an ideal material for windows that are exposed to the most severe environments. In addition to sapphire, ZYGO has the capability to process a wide range of materials to fabricate optical windows. Other window products include, but are not limited to: Cleartran windows (water-clear Zinc Sulfide - ZnS) Germanium windows Glass windows (fused silica, BK7, etc.) Silicon windows Zinc selenide windows (ZnSe)
Datasheet
Description
Applications ZYGO has a long tradition of manufacturing custom-made sapphire optical windows for a wide variety of applications, including, but not limited to: Aircraft windows Submarine windows FLIR Medical/Life Sciences Industrial OEM Intelligence, surveillance & reconnaissance (ISR) Wavelengths Sapphire optical windows are useful for UV, visible, and IR wavelengths, with transmission from less than 200 nm out beyond 5 microns. In addition to processing sapphire substrates, ZYGO's in-house coating facilities are capable of a wide variety of coatings for sapphire. Sapphire windows can be provided with or without thin film coatings. Gridding is also available in conjunction with ZYGO coatings. Infrared (IR) windows Visible windows Ultra-violet (UV) windows Sizes ZYGO processes sapphire optical windows up to 340 mm in diameter, and larger. Window size is limited primarily by the availability of the size of the sapphire blanks. Materials ZYGO manufactures sapphire to the highest industry standards. Our sapphire finishing has been shown to have superior toughness and strength due to ZYGO's proprietary techniques. Sapphire is second only to diamond in terms of hardness for window materials. The physical and optical characteristics of sapphire make it an ideal material for windows that are exposed to the most severe environments. In addition to sapphire, ZYGO has the capability to process a wide range of materials to fabricate optical windows. Other window products include, but are not limited to: Cleartran windows (water-clear Zinc Sulfide - ZnS) Germanium windows Glass windows (fused silica, BK7, etc.) Silicon windows Zinc selenide windows (ZnSe)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sapphire Optical Windows -  - Zygo Corporation
Middlefield, CT, United States
Sapphire Optical Windows
Sapphire Optical Windows
Applications ZYGO has a long tradition of manufacturing custom-made sapphire optical windows for a wide variety of applications, including, but not limited to: Aircraft windows Submarine windows FLIR Medical/Life Sciences Industrial OEM Intelligence, surveillance & reconnaissance (ISR) Wavelengths Sapphire optical windows are useful for UV, visible, and IR wavelengths, with transmission from less than 200 nm out beyond 5 microns. In addition to processing sapphire substrates, ZYGO's in-house coating facilities are capable of a wide variety of coatings for sapphire. Sapphire windows can be provided with or without thin film coatings. Gridding is also available in conjunction with ZYGO coatings. Infrared (IR) windows Visible windows Ultra-violet (UV) windows Sizes ZYGO processes sapphire optical windows up to 340 mm in diameter, and larger. Window size is limited primarily by the availability of the size of the sapphire blanks. Materials ZYGO manufactures sapphire to the highest industry standards. Our sapphire finishing has been shown to have superior toughness and strength due to ZYGO's proprietary techniques. Sapphire is second only to diamond in terms of hardness for window materials. The physical and optical characteristics of sapphire make it an ideal material for windows that are exposed to the most severe environments. In addition to sapphire, ZYGO has the capability to process a wide range of materials to fabricate optical windows. Other window products include, but are not limited to: Cleartran windows (water-clear Zinc Sulfide - ZnS) Germanium windows Glass windows (fused silica, BK7, etc.) Silicon windows Zinc selenide windows (ZnSe)

Applications

ZYGO has a long tradition of manufacturing custom-made sapphire optical windows for a wide variety of applications, including, but not limited to:

  • Aircraft windows
  • Submarine windows
  • FLIR
  • Medical/Life Sciences
  • Industrial OEM
  • Intelligence, surveillance & reconnaissance (ISR)

Wavelengths

Sapphire optical windows are useful for UV, visible, and IR wavelengths, with transmission from less than 200 nm out beyond 5 microns. In addition to processing sapphire substrates, ZYGO's in-house coating facilities are capable of a wide variety of coatings for sapphire. Sapphire windows can be provided with or without thin film coatings. Gridding is also available in conjunction with ZYGO coatings.

  • Infrared (IR) windows
  • Visible windows
  • Ultra-violet (UV) windows

Sizes

ZYGO processes sapphire optical windows up to 340 mm in diameter, and larger. Window size is limited primarily by the availability of the size of the sapphire blanks.

Materials

ZYGO manufactures sapphire to the highest industry standards. Our sapphire finishing has been shown to have superior toughness and strength due to ZYGO's proprietary techniques.

Sapphire is second only to diamond in terms of hardness for window materials. The physical and optical characteristics of sapphire make it an ideal material for windows that are exposed to the most severe environments.

In addition to sapphire, ZYGO has the capability to process a wide range of materials to fabricate optical windows. Other window products include, but are not limited to:

  • Cleartran windows (water-clear Zinc Sulfide - ZnS)
  • Germanium windows
  • Glass windows (fused silica, BK7, etc.)
  • Silicon windows
  • Zinc selenide windows (ZnSe)
Supplier's Site Datasheet

Technical Specifications

  Zygo Corporation
Product Category Aluminum Oxide and Alumina Ceramics
Product Name Sapphire Optical Windows
Alumina / Aluminate Type Sapphire
Unlock Full Specs
to access all available technical data

Similar Products

High-K Ceramic Substrates & Plates -  - Knowles
Specs
Shape / Form BarStock
Applications Dielectric; Electronics or semiconductors
Alumina / Aluminate Type Alumina
View Details
99% alumina ceramic washer -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Applications HV / Electrical
Alumina / Aluminate Type Alumina
View Details
High Purity Alumina Beads and Mill Jars -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Scientific Research; HV / Electrical
Performance Features High corrosion resistance to the acid and the alkali
View Details
Cosmetics Package Parts -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Alumina / Aluminate Type Alumina; Alumina-Zirconia
View Details