The RST Rheometer can be programmed using Rheo3000 to control shear stress or shear rate
The RST Rheometer can be programmed using Rheo3000 to control shear stress or shear rate. Data is saved in a SQL database for easy access by multiple users on a network. Multiple test programs can be used for complete characterization of material flow behavior: viscoelastic modulus, yield stress, viscosity flow curve, creep behavior and recovery.
FEATURES & BENEFITS
Program by controlled stress or rate
User-friendly design and interface
Automate viscosity vs. temperature testing
Store data fast and safe in a SQL database
User management & Audit trail to support 21 CFR requirement
Quality control limits for pass/fail test
Data In- and Export (txt, csv, xml ...)
Automate analysis of data collected
Calculate yield and average viscosity
Create flow curves and plot yield stress
8 supported languages (live changeable)
COMPUTER REQUIREMENTS
Windows XP, Vista, Windows 7, Windows 8, Windows 10
2 GHz processor
2 GB RAM
One USB port; If using a temperature controller, an RS-232 port is also required
1280x800 resolution display with 128 MB of graphics memory
The RST Rheometer can be programmed using Rheo3000 to control shear stress or shear rate
The RST Rheometer can be programmed using Rheo3000 to control shear stress or shear rate. Data is saved in a SQL database for easy access by multiple users on a network. Multiple test programs can be used for complete characterization of material flow behavior: viscoelastic modulus, yield stress, viscosity flow curve, creep behavior and recovery.
FEATURES & BENEFITS
- Program by controlled stress or rate
- User-friendly design and interface
- Automate viscosity vs. temperature testing
- Store data fast and safe in a SQL database
- User management & Audit trail to support 21 CFR requirement
- Quality control limits for pass/fail test
- Data In- and Export (txt, csv, xml ...)
- Automate analysis of data collected
- Calculate yield and average viscosity
- Create flow curves and plot yield stress
- 8 supported languages (live changeable)
COMPUTER REQUIREMENTS
- Windows XP, Vista, Windows 7, Windows 8, Windows 10
- 2 GHz processor
- 2 GB RAM
- One USB port; If using a temperature controller, an RS-232 port is also required
- 1280x800 resolution display with 128 MB of graphics memory