Ametek National Controls Corp. (NCC) Relay;SSR;Timing;Single Shot;Cur-Rtg 1A;Ctrl-V 120AC;PCB Mnt;SMT/Screw/Faston Q2T-00005-321

Description
Features: Operating Voltage: 120, 24 VAC/VDC (DC Models Have Reverse Polarity Protection) Output Rating: 1 A, Steady State Output: Solid State NO Mounting: Surface Mount with One #8 Screw Operating Temperature: –40°C to +65°C Time Adjustment: External Resistor (1 Mω Required for Max. Time Range) Wiring: 0.25" × 0.32" Terminals Size (H × W × D): 2.00" × 2.00" × 1.25"
Description
Features: Operating Voltage: 120, 24 VAC/VDC (DC Models Have Reverse Polarity Protection) Output Rating: 1 A, Steady State Output: Solid State NO Mounting: Surface Mount with One #8 Screw Operating Temperature: –40°C to +65°C Time Adjustment: External Resistor (1 Mω Required for Max. Time Range) Wiring: 0.25" × 0.32" Terminals Size (H × W × D): 2.00" × 2.00" × 1.25"

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Timing;Single Shot;Cur-Rtg 1A;Ctrl-V 120AC;PCB Mnt;SMT/Screw/Faston - 70059657 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Timing;Single Shot;Cur-Rtg 1A;Ctrl-V 120AC;PCB Mnt;SMT/Screw/Faston
70059657
Relay;SSR;Timing;Single Shot;Cur-Rtg 1A;Ctrl-V 120AC;PCB Mnt;SMT/Screw/Faston 70059657
Features: Operating Voltage: 120, 24 VAC/VDC (DC Models Have Reverse Polarity Protection) Output Rating: 1 A, Steady State Output: Solid State NO Mounting: Surface Mount with One #8 Screw Operating Temperature: –40°C to +65°C Time Adjustment: External Resistor (1 Mω Required for Max. Time Range) Wiring: 0.25" × 0.32" Terminals Size (H × W × D): 2.00" × 2.00" × 1.25"

Features:

  • Operating Voltage: 120, 24 VAC/VDC (DC Models Have Reverse Polarity Protection)
  • Output Rating: 1 A, Steady State
  • Output: Solid State NO
  • Mounting: Surface Mount with One #8 Screw
  • Operating Temperature: –40°C to +65°C
  • Time Adjustment: External Resistor (1 MΩ Required for Max. Time Range)
  • Wiring: 0.25" × 0.32" Terminals
  • Size (H × W × D): 2.00" × 2.00" × 1.25"
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70059657
Product Name Relay;SSR;Timing;Single Shot;Cur-Rtg 1A;Ctrl-V 120AC;PCB Mnt;SMT/Screw/Faston
Mounting SMD
Approvals / Ratings UL, cUL
Operating Temperature -40 to 149 F (-40 to 65 C)
Timer Type One-Shot
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.31 - Time switches 16A - 123182300007 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Time Delay Relays - 1472973-8 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details
 - 160290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Milliseconds, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot
Function Type Multi-function
View Details
Tube Base Timing Relay - 700-HTF12600SU120 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details