Ametek National Controls Corp. (NCC) Relay;SSR;Timing;On Delay;SPDT;Cur-Rtg 8A;Ctrl-V 120AC;PCB Mnt;30-600 sec Q1T-00600-341

Description
Features: Operating Voltage: 120 VAC Output Rating: 8 A @ 250 VAC, 30 VDC Max.; 100 mA @ 5 VDC Min. SPST (1 Form C) Mounting: Surface Mount with One #8 Screw Operating Temperature: –40°C to +70°C Time Adjustment: On-Board Trimpot Size (H × W × D): 2.00" × 2.00" × 1.25" Wiring: 0.025" × 0.32" Terminals
Description
Features: Operating Voltage: 120 VAC Output Rating: 8 A @ 250 VAC, 30 VDC Max.; 100 mA @ 5 VDC Min. SPST (1 Form C) Mounting: Surface Mount with One #8 Screw Operating Temperature: –40°C to +70°C Time Adjustment: On-Board Trimpot Size (H × W × D): 2.00" × 2.00" × 1.25" Wiring: 0.025" × 0.32" Terminals

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Timing;On Delay;SPDT;Cur-Rtg 8A;Ctrl-V 120AC;PCB Mnt;30-600 sec - 70059656 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Timing;On Delay;SPDT;Cur-Rtg 8A;Ctrl-V 120AC;PCB Mnt;30-600 sec
70059656
Relay;SSR;Timing;On Delay;SPDT;Cur-Rtg 8A;Ctrl-V 120AC;PCB Mnt;30-600 sec 70059656
Features: Operating Voltage: 120 VAC Output Rating: 8 A @ 250 VAC, 30 VDC Max.; 100 mA @ 5 VDC Min. SPST (1 Form C) Mounting: Surface Mount with One #8 Screw Operating Temperature: –40°C to +70°C Time Adjustment: On-Board Trimpot Size (H × W × D): 2.00" × 2.00" × 1.25" Wiring: 0.025" × 0.32" Terminals

Features:

  • Operating Voltage: 120 VAC
  • Output Rating: 8 A @ 250 VAC, 30 VDC Max.; 100 mA @ 5 VDC Min.
  • SPST (1 Form C)
  • Mounting: Surface Mount with One #8 Screw
  • Operating Temperature: –40°C to +70°C
  • Time Adjustment: On-Board Trimpot
  • Size (H × W × D): 2.00" × 2.00" × 1.25"
  • Wiring: 0.025" × 0.32" Terminals
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70059656
Product Name Relay;SSR;Timing;On Delay;SPDT;Cur-Rtg 8A;Ctrl-V 120AC;PCB Mnt;30-600 sec
Mounting SMD
Approvals / Ratings UL, cUL
Operating Temperature -40 to 158 F (-40 to 70 C)
Timer Type ON-Delay
Minimum 30 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Tube Base Dial Timing Relay - 700-HRQR2HA12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details
Type 12.11 - Time switches 16A - 121182301000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Time Delay Relays - 1-1755074-0 - TE Connectivity
Specs
Mounting Panel; Panel Mount
View Details
2 suppliers
 - 5117232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Star Delta
Function Type Single Function
View Details