Ametek National Controls Corp. (NCC) Relay;SSR;Timing;On Delay;SPDT;Cur-Rtg 8A;Ctrl-V 120AC;PCB Mnt;0.25-5 sec Q1T-00005-341

Description
Features: Operating Voltage: 120 VAC Output Rating: 8 A @ 250 VAC, 30 VDC Max.; 100 mA @ 5 VDC Min. SPST (1 Form C) Mounting: Surface Mount with One #8 Screw Operating Temperature: –40°C to +70°C Time Adjustment: On-Board Trimpot Size (H × W × D): 2.00" × 2.00" × 1.25" Wiring: 0.025" × 0.32" Terminals
Description
Features: Operating Voltage: 120 VAC Output Rating: 8 A @ 250 VAC, 30 VDC Max.; 100 mA @ 5 VDC Min. SPST (1 Form C) Mounting: Surface Mount with One #8 Screw Operating Temperature: –40°C to +70°C Time Adjustment: On-Board Trimpot Size (H × W × D): 2.00" × 2.00" × 1.25" Wiring: 0.025" × 0.32" Terminals

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Timing;On Delay;SPDT;Cur-Rtg 8A;Ctrl-V 120AC;PCB Mnt;0.25-5 sec - 70059646 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Timing;On Delay;SPDT;Cur-Rtg 8A;Ctrl-V 120AC;PCB Mnt;0.25-5 sec
70059646
Relay;SSR;Timing;On Delay;SPDT;Cur-Rtg 8A;Ctrl-V 120AC;PCB Mnt;0.25-5 sec 70059646
Features: Operating Voltage: 120 VAC Output Rating: 8 A @ 250 VAC, 30 VDC Max.; 100 mA @ 5 VDC Min. SPST (1 Form C) Mounting: Surface Mount with One #8 Screw Operating Temperature: –40°C to +70°C Time Adjustment: On-Board Trimpot Size (H × W × D): 2.00" × 2.00" × 1.25" Wiring: 0.025" × 0.32" Terminals

Features:

  • Operating Voltage: 120 VAC
  • Output Rating: 8 A @ 250 VAC, 30 VDC Max.; 100 mA @ 5 VDC Min.
  • SPST (1 Form C)
  • Mounting: Surface Mount with One #8 Screw
  • Operating Temperature: –40°C to +70°C
  • Time Adjustment: On-Board Trimpot
  • Size (H × W × D): 2.00" × 2.00" × 1.25"
  • Wiring: 0.025" × 0.32" Terminals
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70059646
Product Name Relay;SSR;Timing;On Delay;SPDT;Cur-Rtg 8A;Ctrl-V 120AC;PCB Mnt;0.25-5 sec
Mounting SMD
Approvals / Ratings UL, cUL
Operating Temperature -40 to 158 F (-40 to 70 C)
Timer Type ON-Delay
Minimum 0.2500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A1 - Time/Astro-Switch 16A - 12A182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
High Performance Timing Relay - 700-FSI3GZ12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 1232102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
Pole and Throw Specifications 4PDT
View Details