Collect comprehensive flow data quickly and easily with the use of the supplied Powder Flow Pro software. Powder Flow Pro operates and controls the Powder Flow Tester and is included with purchase of the instrument.
Powder Flow Pro software allows operation and control of the Brookfield PFT Powder Flow Tester.
FEATURES & BENEFITS
Main screen provides choice of basic tests: Flow Function, Wall Friction, Time Consolidated Flow Function and Bulk Density
Stress data output screen captures "normal stress" and "shear stress" values and plots data in graphical format (calculates Mohr Circle Failure Loci).
Flow Function curves are automatically calculated and displayed at the end of each test with overlay capability for up to eight different sample tests.
Produces multiple graphs describing powder flow behavior:
Unconfined Failure Strength vs. Major Principal Consolidating Stress
Arching Dimension vs. Principal Consolidation Stress
Rat-hole Diameter vs. Powder Fill Level
Arching Dimension vs. Hopper Half Angle
COMPUTER REQUIREMENTS
Windows XP, Vista, Windows 7, Windows 8, Windows 10
2 GHz processor
1 GB RAM
One USB or RS-232 port
1024x768 resolution display
Collect comprehensive flow data quickly and easily with the use of the supplied Powder Flow Pro software. Powder Flow Pro operates and controls the Powder Flow Tester and is included with purchase of the instrument.
Powder Flow Pro software allows operation and control of the Brookfield PFT Powder Flow Tester.
FEATURES & BENEFITS
- Main screen provides choice of basic tests: Flow Function, Wall Friction, Time Consolidated Flow Function and Bulk Density
- Stress data output screen captures "normal stress" and "shear stress" values and plots data in graphical format (calculates Mohr Circle Failure Loci).
- Flow Function curves are automatically calculated and displayed at the end of each test with overlay capability for up to eight different sample tests.
- Produces multiple graphs describing powder flow behavior:
- Unconfined Failure Strength vs. Major Principal Consolidating Stress
- Arching Dimension vs. Principal Consolidation Stress
- Rat-hole Diameter vs. Powder Fill Level
- Arching Dimension vs. Hopper Half Angle
COMPUTER REQUIREMENTS
- Windows XP, Vista, Windows 7, Windows 8, Windows 10
- 2 GHz processor
- 1 GB RAM
- One USB or RS-232 port
- 1024x768 resolution display