AMETEK Programmable Power Power Analyzer PA1000

Description
The PA1000 is a Power Analyzer from Elgar. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Sampling rate of 175,000 samples/s 18 bit A-to-D converts 24 bit/80 MIPS real-time DSP Optional Discrete Reference Impedance No range switching required to measure the full 156 amp range Continuous AC power source monitoring Front and read panel EUT power connections Flickermeter complies with EN 868 and EN 61000-4-15
Datasheet
Description
The PA1000 is a Power Analyzer from Elgar. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Sampling rate of 175,000 samples/s 18 bit A-to-D converts 24 bit/80 MIPS real-time DSP Optional Discrete Reference Impedance No range switching required to measure the full 156 amp range Continuous AC power source monitoring Front and read panel EUT power connections Flickermeter complies with EN 868 and EN 61000-4-15
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Analyzer - PA1000 - ValueTronics International, Inc.
Elgin, IL, USA
Power Analyzer
PA1000
Power Analyzer PA1000
The PA1000 is a Power Analyzer from Elgar. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Sampling rate of 175,000 samples/s 18 bit A-to-D converts 24 bit/80 MIPS real-time DSP Optional Discrete Reference Impedance No range switching required to measure the full 156 amp range Continuous AC power source monitoring Front and read panel EUT power connections Flickermeter complies with EN 868 and EN 61000-4-15

The PA1000 is a Power Analyzer from Elgar. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers.

Additional Features:

  • Sampling rate of 175,000 samples/s
  • 18 bit A-to-D converts
  • 24 bit/80 MIPS real-time DSP
  • Optional Discrete Reference Impedance
  • No range switching required to measure the full 156 amp range
  • Continuous AC power source monitoring
  • Front and read panel EUT power connections
  • Flickermeter complies with EN 868 and EN 61000-4-15
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Quality Analyzers and Monitors
Product Number PA1000
Product Name Power Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Power Quality Analysers - 1232333 - RS Components, Ltd.
Specs
Phase Three Phase
Electrical Parameters AC Voltage; AC Current; Ac current, ac voltage, ac wattage, crest factor, harmonic, phase angle, power factor, total harmonic distortion
Power Parameters Wattage; 9999kw
View Details
Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details