AMETEK, Inc. DC Motors MUX-6302

Description
AMETEK LAMB MUX-6302 DC Motor
Request a Quote
Description
AMETEK LAMB MUX-6302 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 9213731 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
9213731
DC Motors 9213731
AMETEK LAMB MUX-6302 DC Motor

AMETEK LAMB MUX-6302 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 9213731
Product Name DC Motors
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 2232 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 15.0 VDC
Torque Constant 2.85 in-oz/amp (20.1 mN-m/amp)
Rotor Inertia 5.38E-5 oz-in-sec² (3.80E-4 kg-cm²)
View Details
DC Motors - 8734795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Units Metric
Shaft Size 0.079 inch (2.0 mm)
View Details
34B/SR-WX Series INTEGRAmotor BLDC Parallel Shaft Gearmotors Class 1 Division 2 - 3287 - Bodine Electric Company
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Brushless Motors - MMP BL44-297G-90V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details