PITTMAN® integrated brushless DC motor and controller packages are designed to simplify system integration, minimize interconnection cabling, and reduce or eliminate noise and motor / drive compatibility issues.
| Pittman Motors | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | MA34232 |
| Product Name | Brushless Motor / Integrated Controller |
| Motor Type | Servomotor; AC Motor |
| AC Voltage & Frequency | 120V/60Hz |
| Output Power | 0.3552 HP |
| Continuous Current | 4 amps |
| Continuous Torque | 6.5 In-lbs (7.49 kg-cm) |