Pittman Motors Brushless Motor / Integrated Controller MA34132

Description
PITTMAN® integrated brushless DC motor and controller packages are designed to simplify system integration, minimize interconnection cabling, and reduce or eliminate noise and motor / drive compatibility issues.
Description
PITTMAN® integrated brushless DC motor and controller packages are designed to simplify system integration, minimize interconnection cabling, and reduce or eliminate noise and motor / drive compatibility issues.

Suppliers

Company
Product
Description
Supplier Links
Brushless Motor / Integrated Controller - MA34132 - Pittman Motors
Harleysville, PA, USA
Brushless Motor / Integrated Controller
MA34132
Brushless Motor / Integrated Controller MA34132
PITTMAN® integrated brushless DC motor and controller packages are designed to simplify system integration, minimize interconnection cabling, and reduce or eliminate noise and motor / drive compatibility issues.

PITTMAN® integrated brushless DC motor and controller packages are designed to simplify system integration, minimize interconnection cabling, and reduce or eliminate noise and motor / drive compatibility issues.

Supplier's Site

Technical Specifications

  Pittman Motors
Product Category Brushless Motors
Product Number MA34132
Product Name Brushless Motor / Integrated Controller
Motor Type Servomotor; AC Motor
AC Voltage & Frequency 120V/60Hz
Output Power 0.2252 HP
Continuous Current 2 amps
Continuous Torque 8.1 In-lbs (9.34 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Outer Rotor - BO4326NBH2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC Motor - 28BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297G-48V GP42-022 - Midwest Motion Products, Inc.
Specs
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Continuous Current 1.2 amps
View Details
Brushless Motor - YHD-BL4817 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details